Home >  Test Equipment  >  Multimeter  >  TEXMATE  >  DI-50E-DR-PS2-IDT5-AIC-S1-R1-SA-DI/CB

DI-50E-DR-PS2-IDT5-AIC-S1-R1-SA-DI/CB

Manufactured by TEXMATE

representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - 831.00
Save as much as 63%
Last Value Update: 8/17/2015
Product Description
Warranty
  • DI50EDRPS2IDT5AICS1R1SADICB
  • 96X48MM
  • 5 DIGIT
  • E VERSION RED LIGHT 15-48VAC/10-72VDC DUAL IPUT
  • THERMOCOUPLES ISOLATED 16 BIT CURRENT OUTPUT USB COMMUNICATION SINGLE 5A FORM A REL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to DI-50E-DR-PS2-IDT5-AIC-S1-R1-SA-DI/CB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$623.00
Available To Order

Radwell Engineering Preferred Product

$623.00
SKU: 55896584
Call 800.884.5500 For Current Lead Time
Save Up To $208.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$467.00
SKU: 55896585
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$405.00
SKU: 55896586
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$374.00
SKU: 55896587
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$311.00
Average Delivery 5-20 Days
$311.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to DI-50E-DR-PS2-IDT5-AIC-S1-R1-SA-DI/CB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.