Home >  Test Equipment  >  Lead/Probe  >  TESTEC  >  MF312

MF312

Manufactured by TESTEC

representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - $110.00
Save as much as 51 %
Last Value Update: 7/19/2021
Product Description
Warranty
  • MF312
  • OSCILLOSCOPE PROBE
  • 250 MHZ
  • PASSIVE
  • 600 V
  • 1:1
  • 10:1
  • ALL MAKES & MODELS OF OSCILLOSCOPES ROHS COMPLIANT: YES
If you need a specific firmware or series relating to MF312, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for TESTEC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$90.00

Radwell Independent Supply Chain New Level 1

$90.00
SKU: 45314615
1-4 Weeks
Save Up To $20.00!
Order Now!
If you need a specific firmware or series relating to MF312, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.