Home >  Sensors & Switches  >  Level Transmitter  >  TEK-TROL  >  TEK-SOUND 4200A-081ULCX-PVPVC

TEK-SOUND 4200A-081ULCX-PVPVC

Manufactured by TEK-TROL

TEK-TROL TEK-SOUND 4200A-081ULCX-PVPVC 0
TEK-TROL TEK-SOUND 4200A-081ULCX-PVPVC 1
TEK-TROL TEK-SOUND 4200A-081ULCX-PVPVC 2
representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 1,932.00
Save as much as 63%
Last Value Update: 1/5/2022
Product Description
Alternate Part Numbers
Warranty
  • TEKSOUND4200A081ULCXPVPVC
  • EXPLOSION-PROOF ULTRASONIC NON-CONTACT LEVEL TRANSMITTER
  • TEK-SOUND 4200A
  • 16' RANGE
  • 3" NPT PROCESS CONNECTION
  • 3 OR 4 WIRE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to TEK-SOUND 4200A-081ULCX-PVPVC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$1,450.00
Available To Order

Radwell Engineering Preferred Product

$1,450.00
SKU: 120090632
Call 800.884.5500 for current Lead Time
Save Up To $482.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$1,088.00
SKU: 120090633
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$943.00
SKU: 120090634
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$870.00
SKU: 120090635
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$723.00
Average Delivery 5-20 Days
$723.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to TEK-SOUND 4200A-081ULCX-PVPVC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.