Home >  Contactors & Starters  >  Contactor  >  TE CONNECTIVITY  >  1445336-1

1445336-1

Manufactured by TE CONNECTIVITY AMP

representative photo
click to zoom
Weight: 0.01 lbs
Estimated Value - 0.16
Save as much as 46%
Last Value Update: 9/1/2022
Product Description
Alternate Part Numbers
Warranty
  • 14453361
  • CONTACT
  • SOCKET
  • 26-22AWG
  • CRIMP; PRODUCT RANGE:CST-100 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:CST-100 II HOUSINGS; CONTACT SIZE:22 ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 1445336-1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$0.15
In-Stock

Radwell Independent Supply Chain New Level 1

$0.15
SKU: 19136006
Save Up To $0.02!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
25 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$0.11
SKU: 19136007
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$0.09
SKU: 19136008
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$0.09
SKU: 19136009
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 1445336-1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.