Home >  Panel Accessories  >  RFI/EFI/EMI Noise Filter  >  TDK  >  ZJYS51R5-2PT

ZJYS51R5-2PT

Manufactured by TDK

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 4.00
Save as much as 70%
Last Value Update: 3/29/2022
Product Description
Warranty
  • ZJYS51R52PT
  • DISCONTINUED BY MANUFACTURER
  • DATA LINE FILTER
  • 2 FUNCTION(S)
  • 50V
  • 2A
  • SMD-4
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to ZJYS51R5-2PT, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TDK

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$4.00
In-Stock

Radwell Independent Supply Chain New Level 1

$4.00
SKU: 17655270
Ships Same Day
12 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$2.00
$3.00
SKU: 17655271
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1.60
$2.60
SKU: 17655272
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1.20
$2.40
SKU: 17655273
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to ZJYS51R5-2PT, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.