Home >  Controls & Indicators  >  Current Limiter  >  TCI TRANS COIL  >  KDRAA4L2

KDRAA4L2

Manufactured by TCI TRANS COIL

representative photo
click to zoom
Weight: 3.80 lbs
Estimated Value - 145.00
Save as much as 52%
Last Value Update: 10/11/2022
Product Description
Warranty
  • KDRAA4L2
  • KDR LINE REACTORS
  • 208/240 VOLT LOW - Z
  • NEC MOTOR HP 1
  • NEC MOTOR CURRENT4.6
  • MAX CONTINUOUS AMPS11.6
  • WATTS LOSS 62.9STANDARD TERMSTB
  • DIMENSIONS (IN.)4.44 X 4.25 X 2.64
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to KDRAA4L2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$116.00
In-Stock

Radwell Engineering Preferred Product

$116.00
SKU: 94107149
Save Up To $29.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$87.00
SKU: 94107150
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$76.00
SKU: 94107151
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$70.00
SKU: 94107152
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to KDRAA4L2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.