KDRA4P

Manufactured by TCI TRANS COIL

representative photo
click to zoom
Weight: 3.60 lbs
Estimated Value - 250.00
Save as much as 50%
Last Value Update: 9/20/2021
Product Description
Warranty
  • KDRA4P
  • DISCONTINUED BY MANUFACTURER
  • KDR OUTPUT REACTORS
  • 480 VOLT OUTPUT
  • NEC MOTOR HP 7.5
  • NEC MOTOR CURRENT11
  • MAX CONTINUOUS AMPS 12
  • STANDARD TERMSTB
  • DIMENSIONS (IN.)4.00 X 4.18 X 3.75
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to KDRA4P, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 51123263
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$150.00
In-Stock

Surplus Never Used Original Packaging

$188.00
SKU: 51123264
Save Up To $62.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$163.00
SKU: 51123265
Save Up To $87.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Previously Used / Radwell Certified

$150.00
SKU: 51123266
Save Up To $100.00!
o
Rush Available
2 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to KDRA4P, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.