KDRA2L

Manufactured by TCI TRANS COIL

TCI TRANS COIL KDRA2L 0
TCI TRANS COIL KDRA2L 1
representative photo
click to zoom
Weight: 3.85 lbs
Estimated Value - 180.00
Save as much as 40%
Last Value Update: 6/17/2021
Product Description
Warranty
  • KDRA2L
  • DISCONTINUED BY MANUFACTURER
  • LEGACY KDR LINE REACTOR
  • 480 VOLT
  • NEC MOTOR HP
  • 3NEC MOTOR CURRENT
  • 4.8 AMPS MAX
  • 6 WATTS LOSS
  • REPLACED BY KDRMA8L1
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to KDRA2L, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 51123224
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$108.00
In-Stock

Surplus Never Used Original Packaging

$135.00
SKU: 51123225
Save Up To $45.00!
1 in US!

Surplus Never Used Radwell Packaging

$117.00
SKU: 51123226
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$108.00
SKU: 51123227
Save Up To $72.00!
o
Rush Available
14 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to KDRA2L, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.