Home >  Sensors & Switches  >  Temperature Transmitter  >  TASSERON  >  THTAFA18

THTAFA18

Manufactured by TASSERON

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 125.00
Save as much as 70%
Last Value Update: 7/30/2020
Product Description
Warranty
  • THTAFA18
  • TEMPERATURE SENSOR
  • Q-AVERAGE FLANGE
  • DUCT
  • NTC 10K-2,18" RIGID
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to THTAFA18, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$61.00
Available To Order

Radwell Engineering Preferred Product

$61.00
SKU: 91694884
Call 800.884.5500 for current Lead Time
Save Up To $64.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$47.00
SKU: 91694885
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$41.00
SKU: 91694886
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$37.00
SKU: 91694887
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to THTAFA18, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.