Home >  Apparel  >  Glove  >  SUPERIOR GLOVE  >  S13TAGPU-8

S13TAGPU-8

Manufactured by SUPERIOR GLOVE

representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 9.52
Save as much as 57%
Last Value Update: 8/23/2021
Product Description
Warranty
  • S13TAGPU8
  • (PRICE/PR) TENACTIV GLOVE
  • GREY HIGH PERFORMANCE FIBERS
  • GREY PU PALM COATED
  • ANSI A2 CUT
  • SIZE 8
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to S13TAGPU-8, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$6.80
In-Stock

Radwell Engineering Preferred Product

$6.80
SKU: 43395799
Save Up To $2.72!
Additional quantities available with standard lead time.
12 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$5.10
SKU: 43395800
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$4.42
SKU: 43395801
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$4.08
SKU: 43395802
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to S13TAGPU-8, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.