Home >  Apparel  >  Glove  >  SUPERIOR GLOVE  >  378GKTFGXL

378GKTFGXL

Manufactured by SUPERIOR GLOVE

representative photo
click to zoom
Weight: 0.30 lbs
Estimated Value - 33.00
Save as much as 55%
Last Value Update: 8/23/2021
Product Description
Warranty
  • 378GKTFGXL
  • (PRICE/PR) ENDURA GOAT DRIVERS
  • BLENDED KEVLAR LINED
  • ANSI A4 CUT
  • ARC FLASH 3
  • SIZE XL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 378GKTFGXL, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$24.00
In-Stock

Radwell Engineering Preferred Product

$24.00
SKU: 43393945
Save Up To $9.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
9 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$18.00
SKU: 43393946
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$16.00
SKU: 43393947
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$15.00
SKU: 43393948
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 378GKTFGXL, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.