Home >  Controls & Indicators  >  Thermostat  >  SUNNE CONTROLS  >  TA108

TA108

Manufactured by SUNNE CONTROLS

SUNNE CONTROLS TA108 0
SUNNE CONTROLS TA108 1
representative photo
click to zoom
Weight: 0.79 lbs
Estimated Value - $110.00
Save as much as 40 %
Last Value Update: 10/23/2019
Product Description
Alternate Part Numbers
Warranty
  • TA108
  • DISCONTINUED BY MANUFACTURER
  • THERMOSTAT
  • 40-100 DEG
  • 20 VAC
  • 16.0 FLA
  • 80.0 LRA
If you need a specific firmware or series relating to TA108, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for SUNNE CONTROLS
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$83.00

Surplus Never Used Original Packaging

$83.00
SKU: 43252474
Ships in 24 hours
Save Up To $27.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$72.00
SKU: 43252475
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$66.00
SKU: 43252476
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to TA108, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.