Home >  HVAC  >  Fan/Ventilation  >  STULZ  >  GKV2500220

GKV2500220

Manufactured by STULZ

representative photo
click to zoom
Weight: 2.50 lbs
Estimated Value - 135.00
Save as much as 40%
Last Value Update: 6/25/2014
Product Description
Warranty
  • GKV2500220
  • DISCONTINUED BY MANUFACTURER
  • FILTER FAN 230V 32W 50/60HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to GKV2500220, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for STULZ

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$103.00
SKU: 46613391
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$90.00
SKU: 46613392
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$81.00
SKU: 46613393
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to GKV2500220, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.