Home >  HVAC  >  Fan/Ventilation  >  STULZ  >  GSV1000211

GSV1000211

Manufactured by STULZ COSMOTEC INDUSTRIAL COOLING

STULZ GSV1000211 0
STULZ GSV1000211 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 103.00
Save as much as 60%
Last Value Update: 8/19/2022
Product Description
Alternate Part Numbers
Warranty
  • GSV1000211
  • 4 1/2" FILTERFAN 24VDC 50 M3/H (29.5 CFM) RAL7035 - IP54,4.69 X 4.69 X 2.26
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to GSV1000211, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
Available to Order

Radwell Engineering Preferred Product

$67.00
SKU: 95901342
Call 800.884.5500 for current lead time
Save Up To $36.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$51.00
SKU: 95901343
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$45.00
SKU: 95901344
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$41.00
SKU: 95901345
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to GSV1000211, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.