Home >  HVAC  >  Fan/Ventilation  >  STULZ  >  GSV1000203

GSV1000203

Manufactured by STULZ COSMOTEC INDUSTRIAL COOLING

STULZ GSV1000203 0
STULZ GSV1000203 1
representative photo
click to zoom
Weight: 0.54 lbs
Estimated Value - 86.00
Save as much as 62%
Last Value Update: 8/19/2022
Product Description
Alternate Part Numbers
Warranty
  • GSV1000203
  • FILTERFAN
  • 4 1/2 INCHES
  • 115VAC
  • 35 M3/H
  • (21 CFM) RAL7035 - IP54,4.69 X 4.69 X 2.26
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to GSV1000203, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$55.00
Available To Order

Radwell Engineering Preferred Product

$55.00
SKU: 95901327
Call 800.884.5500 for current Lead Time
Save Up To $31.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$42.00
SKU: 95901328
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$37.00
SKU: 95901329
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$33.00
SKU: 95901330
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to GSV1000203, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.