Home >  Panel Accessories  >  Relay/Socket  >  STRUTHERS DUNN RELAYS  >  B255ABXPMV-125VDC

B255ABXPMV-125VDC

Manufactured by STRUTHERS DUNN RELAYS

STRUTHERS DUNN RELAYS B255ABXPMV-125VDC 0
STRUTHERS DUNN RELAYS B255ABXPMV-125VDC 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 361.00
Save as much as 25%
Last Value Update: 9/19/2018
Product Description
Alternate Part Numbers
Warranty
  • B255ABXPMV125VDC
  • 255 SERIES
  • INDUSTRIAL LATCHING RELAY
  • 125VDC
  • 12PIN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to B255ABXPMV-125VDC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$361.00
Available To Order

Radwell Engineering Preferred Product

$361.00
SKU: 97630508
Call 800.884.5500 for current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$181.00
In-Stock

Surplus Never Used Original Packaging

$253.00
SKU: 97630509
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$199.00
SKU: 97630510
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$181.00
SKU: 97630511
Save Up To $90.00!
o
Rush Available
73 in US!
If you need a specific firmware or series relating to B255ABXPMV-125VDC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.