Home >  Panel Accessories  >  Relay/Socket  >  STRUTHERS DUNN RELAYS  >  219FXX69PLM-120VAC

219FXX69PLM-120VAC

Manufactured by STRUTHERS DUNN RELAYS

STRUTHERS DUNN RELAYS 219FXX69PLM-120VAC 0
STRUTHERS DUNN RELAYS 219FXX69PLM-120VAC 1
STRUTHERS DUNN RELAYS 219FXX69PLM-120VAC 2
representative photo
click to zoom
Weight: 0.50 lbs
Estimated Value - 414.00
Save as much as 50%
Last Value Update: 12/31/2019
Product Description
Alternate Part Numbers
Warranty
  • 219FXX69PLM120VAC
  • RELAY
  • 219 SERIES
  • GENERAL PURPOSE
  • PLUG-IN
  • 14-PIN
  • 6PST-NO
  • 6 FORM A
  • PERMANENT MAGNET BLOWOUT
  • POLYCARBONATE COVER
  • INDICATOR LAMP
  • MANUAL ACTUATOR
  • 120 VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 219FXX69PLM-120VAC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$414.00
Available To Order

Radwell Engineering Preferred Product

$414.00
SKU: 120146666
Call 800.884.5500 for current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$207.00
In-Stock

Surplus Never Used Original Packaging

$290.00
SKU: 120146667
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$228.00
SKU: 120146668
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$207.00
SKU: 120146669
Save Up To $207.00!
1 in US!
If you need a specific firmware or series relating to 219FXX69PLM-120VAC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.