R1191-5

Manufactured by STANLEY BLACK & DECKER HELICOIL

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 45.00
Save as much as 47%
Last Value Update: 3/9/2023
Product Description
Warranty
  • R11915
  • 5/16-24 UNF
  • 0.469" OAL
  • FREE RUNNING HELICAL INSERT 8-7/8 FREE COILS
  • TANGED
  • STAINLESS STEEL
  • BRIGHT FINISH
  • 1-1/2D INSERT LENGTH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to R1191-5, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for STANLEY BLACK & DECKER

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$39.00
Available To Order

Radwell Independent Supply Chain New Level 1

$39.00
SKU: 64947870
Call 800.884.5500 for current Lead Time
Save Up To $6.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$30.00
In-Stock

Surplus Never Used Original Packaging

$30.00
SKU: 64947871
Save Up To $15.00!
Order Before 3PM
Order Before 3PM ET
8 in US!

Surplus Never Used Radwell Packaging

$26.00
SKU: 64947872
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$24.00
SKU: 64947873
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to R1191-5, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.