Home >  Lighting  >  Incandescent Lamp  >  STACO SYSTEMS  >  15082-213

15082-213

Manufactured by STACO SYSTEMS

representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - $5.00
Save as much as 40 %
Last Value Update: 10/24/2016
Product Description
Warranty
  • 15082213
  • DISCONTINUED BY MANUFACTURER
  • BULB LED YELLOW 28V
If you need a specific firmware or series relating to 15082-213, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for STACO SYSTEMS
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$3.25

Surplus Never Used Original Packaging

$3.75
SKU: 66715313
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$3.25
SKU: 66715314
Ships in 24 hours
Save Up To $1.75!
Order Before 3PM
Order Before 3PM ET
47 in US!

Previously Used / Radwell Certified

$3.00
SKU: 66715315
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 15082-213, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.