Home >  Controls & Indicators  >  Power Controller  >  SPRECHER & SCHUH  >  KTA7-25S-16A

KTA7-25S-16A

Manufactured by SPRECHER & SCHUH

SPRECHER & SCHUH KTA7-25S-16A 0
SPRECHER & SCHUH KTA7-25S-16A 1
representative photo
click to zoom
Weight: 0.70 lbs
Estimated Value - 503.00
Save as much as 50%
Last Value Update: 11/22/2022
Product Description
Warranty
  • KTA725S16A
  • DISCONTINUED BY MANUFACTURER
  • CIRCUIT BREAKER
  • MOTOR PROTECT
  • 10-16AMP
  • 3P
  • 690VAC
  • PHASE LOSS/OVERLOAD PROTECTION
  • HAS ROTARY ON/OFF HANDLE
  • MOUNTS TO DIN RAIL
  • STANDARD INTERRUPTING CAPACITY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to KTA7-25S-16A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPRECHER & SCHUH

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$302.00
In-Stock

Surplus Never Used Original Packaging

$383.00
SKU: 566873
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$332.00
SKU: 566874
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$302.00
SKU: 566875
Save Up To $201.00!
Order Before 3PM
Order Before 3PM ET
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$251.00
Average Delivery 5-20 Days
$251.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to KTA7-25S-16A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.