TS2422

Manufactured by SOLID STATE DEVICES

SOLID STATE  DEVICES TS2422 0
SOLID STATE  DEVICES TS2422 1
representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - $55.00
Save as much as 40 %
Last Value Update: 12/21/2020
Product Description
Warranty
  • TS2422
  • DISCONTINUED BY MANUFACTURER
  • TIMER MODULE 1AMP 120VAC 5-60SEC
If you need a specific firmware or series relating to TS2422, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for SOLID STATE DEVICES
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$33.00

Surplus Never Used Original Packaging

$42.00
SKU: 55521474
Ships in 24 hours
Save Up To $13.00!
6 in US!

Surplus Never Used Radwell Packaging

$36.00
SKU: 55521475
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$33.00
SKU: 55521476
Ships in 24 hours
Save Up To $22.00!
1 in US!
If you need a specific firmware or series relating to TS2422, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.