Home >  Valves  >  Pressure Relief Valve  >  SMC  >  VHS20-N02B-Z

VHS20-N02B-Z

Manufactured by SMC

representative photo
click to zoom
Weight: 2.21 lbs
Estimated Value - 44.00
Save as much as 45%
Last Value Update: 11/8/2022
Product Description
Warranty
  • VHS20N02BZ
  • PRESSURE RELIEF VALVE
  • VHS SERIES
  • 3 PORT
  • LOCKABLE
  • BODY SIZE 20
  • ZINC DIE-CASTED BODY
  • NPT THREAD TYPE
  • 1/4" PORT SIZE
  • ALUMINUM HANDLE
  • PSI AS UNIT DISPLAYED ON LABEL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to VHS20-N02B-Z, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SMC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$39.00
In-Stock

Radwell Independent Supply Chain New Level 1

$39.00
SKU: 2718090
Save Up To $5.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
23 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$30.00
In-Stock

Surplus Never Used Original Packaging

$30.00
SKU: 2718091
Save Up To $14.00!
Order Before 3PM
Order Before 3PM ET
5 in US!

Surplus Never Used Radwell Packaging

$26.00
SKU: 2718092
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$24.00
SKU: 2718093
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to VHS20-N02B-Z, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.