Home >  Valves  >  Solenoid Valve  >  SMC  >  NVFR2100-5FZ

NVFR2100-5FZ

Manufactured by SMC

representative photo
click to zoom
Weight: 0.35 lbs
Estimated Value - 125.00
Save as much as 40%
Last Value Update: 9/7/2021
Product Description
Warranty
  • NVFR21005FZ
  • DISCONTINUED BY MANUFACTURER
  • SOLENOID VALVE PNEUMATIC
  • 5 PORT
  • SUPPLY PRESSURE: 0.2/0.9 MPA
  • 24 VDC COIL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to NVFR2100-5FZ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SMC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$75.00
In-Stock

Surplus Never Used Original Packaging

$95.00
SKU: 577207
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$83.00
SKU: 577208
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$75.00
SKU: 577209
Save Up To $50.00!
Order Before 3PM
Order Before 3PM ET
30 in US!
If you need a specific firmware or series relating to NVFR2100-5FZ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.