D-B54

Manufactured by SMC

representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - $26.00
Save as much as 42 %
Last Value Update: 6/22/2021
Radwell Verified Substitute Option
Product Description
Warranty
  • DB54
  • AUTO SWITCH
  • INLINE REED
  • 2 WIRE
  • IPC BAND
  • 24 VAC/DC
  • 100/200 VAC
  • LEAD WIRE LENGTH 0.5 M
If you need a specific firmware or series relating to D-B54, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for SMC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$24.00

Radwell Independent Supply Chain New Level 1

$24.00
SKU: 44323
Ships Same Day
Save Up To $2.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
21 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$15.00

Surplus Never Used Original Packaging

$18.00
SKU: 44324
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$16.00
SKU: 44325
2-5 Days
Ships from Stoney Creek, Ontario, CA
Save Up To $10.00!
5 in CA!

Previously Used / Radwell Certified

$15.00
SKU: 44326
Ships in 24 hours
Save Up To $11.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
115 in US!
2 in CA!
BEST VALUE
Radwell's Verified Substitutes include our 3-year warranty
Available
If you need a specific firmware or series relating to D-B54, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.