Home >  Pneumatics  >  Pneumatic Control  >  SMC  >  AS1201F-U10/32-03

AS1201F-U10/32-03

Manufactured by SMC

SMC AS1201F-U10/32-03 0
SMC AS1201F-U10/32-03 1
representative photo
click to zoom
Weight: 0.02 lbs
Estimated Value - $12.00
Save as much as 40 %
Last Value Update: 3/30/2021
Product Description
Warranty
  • AS1201FU103203
  • SPEED CONTROLLER
  • W/ ONE-TOUCH FITTING
  • SERIES: AS
  • M3
  • M5 STANDARD
  • ELBOW
  • METER-OUT
  • 10-32 UNF
  • Ø5/32"
If you need a specific firmware or series relating to AS1201F-U10/32-03, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for SMC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$12.00

Radwell Independent Supply Chain New Level 1

$12.00
SKU: 566184
Ships Same Day
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
10 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$7.20

Surplus Never Used Original Packaging

$9.00
SKU: 566185
Ships in 24 hours
Save Up To $3.00!
Order Before 3PM
Order Before 3PM ET
6 in US!

Surplus Never Used Radwell Packaging

$7.80
SKU: 566186
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$7.20
SKU: 566187
2-10 Days
Save Up To $4.80!
o
Rush Available
28 in US!
If you need a specific firmware or series relating to AS1201F-U10/32-03, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.