Home >  Panel Accessories  >  Relay/Socket  >  SKY ELECTRONICS  >  SKNT-2C-24VAC

SKNT-2C-24VAC

Manufactured by SKY ELECTRONICS

SKY ELECTRONICS SKNT-2C-24VAC 0
SKY ELECTRONICS SKNT-2C-24VAC 1
representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 8.30
Save as much as 40%
Last Value Update: 11/12/2020
Product Description
Warranty
  • SKNT2C24VAC
  • POWER RELAY
  • MIN 2PDT
  • 10A
  • WITH TAB MOUNT
  • CONTACT 2C
  • COIL VOLTAGE 24VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SKNT-2C-24VAC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$8.30
In-Stock

Radwell Engineering Preferred Product

$8.30
SKU: 60483751
Additional quantities available with standard lead time.
97 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$6.23
SKU: 60483752
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$5.40
SKU: 60483753
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$4.98
SKU: 60483754
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to SKNT-2C-24VAC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.