Home >  Panel Accessories  >  Relay/Socket  >  SKY ELECTRONICS  >  SKNPL-2C-240VAC

SKNPL-2C-240VAC

Manufactured by SKY ELECTRONICS

SKY ELECTRONICS SKNPL-2C-240VAC 0
SKY ELECTRONICS SKNPL-2C-240VAC 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 12.00
Save as much as 52%
Last Value Update: 11/12/2020
Product Description
Warranty
  • SKNPL2C240VAC
  • POWER RELAY
  • MIN 2PDT
  • 10A
  • PLUG IN
  • WITH LED
  • CONTACT 2C
  • COIL VOLTAGE 240VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SKNPL-2C-240VAC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$9.64
In-Stock

Radwell Engineering Preferred Product

$9.64
SKU: 60483598
Save Up To $2.36!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$7.23
SKU: 60483599
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$6.27
SKU: 60483600
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$5.79
SKU: 60483601
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to SKNPL-2C-240VAC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.