Home >  Panel Accessories  >  Relay/Socket  >  SKY ELECTRONICS  >  SKNP-4C-120VAC

SKNP-4C-120VAC

Manufactured by SKY ELECTRONICS

SKY ELECTRONICS SKNP-4C-120VAC 0
SKY ELECTRONICS SKNP-4C-120VAC 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 17.00
Save as much as 49%
Last Value Update: 11/12/2020
Product Description
Warranty
  • SKNP4C120VAC
  • POWER RELAY
  • MIN 4PDT
  • 12A
  • PLUG IN
  • CONTACT 4C
  • COIL VOLTAGE 120VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to SKNP-4C-120VAC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$15.00
In-Stock

Radwell Engineering Preferred Product

$15.00
SKU: 60483466
Save Up To $2.00!
Additional quantities available with standard lead time.
29 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$8.72
In-Stock

Surplus Never Used Original Packaging

$12.00
SKU: 60483467
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$9.44
SKU: 60483468
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$8.72
SKU: 60483469
Save Up To $8.28!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to SKNP-4C-120VAC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.