Home >  Panel Accessories  >  Relay/Socket  >  SKY ELECTRONICS  >  SKKPL-2C-12VDC

SKKPL-2C-12VDC

Manufactured by SKY ELECTRONICS

SKY ELECTRONICS SKKPL-2C-12VDC 0
SKY ELECTRONICS SKKPL-2C-12VDC 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 17.00
Save as much as 49%
Last Value Update: 11/12/2020
Product Description
Warranty
  • SKKPL2C12VDC
  • POWER RELAY
  • OCTAL 2PDT
  • 10A
  • WITH LAMP
  • PLUG IN
  • CONTACT 2C
  • COIL VOLTAGE 12VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to SKKPL-2C-12VDC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$15.00
In-Stock

Radwell Engineering Preferred Product

$15.00
SKU: 60491206
Save Up To $2.00!
Additional quantities available with standard lead time.
9 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$12.00
SKU: 60491207
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$9.44
SKU: 60491208
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$8.72
SKU: 60491209
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to SKKPL-2C-12VDC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.