Home >  Panel Accessories  >  Relay/Socket  >  SKY ELECTRONICS  >  SKKPA-3C-12VDC

SKKPA-3C-12VDC

Manufactured by SKY ELECTRONICS

SKY ELECTRONICS SKKPA-3C-12VDC 0
SKY ELECTRONICS SKKPA-3C-12VDC 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 17.00
Save as much as 49%
Last Value Update: 11/12/2020
Product Description
Warranty
  • SKKPA3C12VDC
  • POWER RELAY
  • OCTAL 3PDT
  • 10A
  • WITH INDICATOR AND ACTUATOR
  • CONTACT 3C
  • COIL VOLTAGE 12VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SKKPA-3C-12VDC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$15.00
Available To Order

Radwell Engineering Preferred Product

$15.00
SKU: 60491070
Call 800.884.5500 For Current Lead Time
Save Up To $2.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$8.72
In-Stock

Surplus Never Used Original Packaging

$12.00
SKU: 60491071
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$9.44
SKU: 60491072
Save Up To $7.56!
Order Before 3PM
Order Before 3PM ET
20 in US!

Previously Used / Radwell Certified

$8.72
SKU: 60491073
Save Up To $8.28!
o
Rush Available
22 in US!
If you need a specific firmware or series relating to SKKPA-3C-12VDC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.