Home >  Panel Accessories  >  Relay/Socket  >  SKY ELECTRONICS  >  SKKP-3C-240VAC

SKKP-3C-240VAC

Manufactured by SKY ELECTRONICS

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 21.00
Save as much as 43%
Last Value Update: 11/12/2020
Product Description
Warranty
  • SKKP3C240VAC
  • POWER RELAY
  • OCTAL 3PDT
  • 10A
  • PLUG IN
  • CONTACT 3C
  • COIL VOLTAGE 240VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to SKKP-3C-240VAC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$18.00
Available To Order

Radwell Engineering Preferred Product

$18.00
SKU: 60491002
Call 800.884.5500 For Current Lead Time
Save Up To $3.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$12.00
In-Stock

Surplus Never Used Original Packaging

$14.00
SKU: 60491003
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$13.00
SKU: 60491004
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$12.00
SKU: 60491005
Save Up To $9.00!
2 in US!
If you need a specific firmware or series relating to SKKP-3C-240VAC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.