Home >  Panel Accessories  >  Relay/Socket  >  SKY ELECTRONICS  >  SKAPL-3C-120VAC

SKAPL-3C-120VAC

Manufactured by SKY ELECTRONICS

representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 18.00
Save as much as 47%
Last Value Update: 11/12/2020
Product Description
Warranty
  • SKAPL3C120VAC
  • POWER RELAY
  • 13AMP
  • 120VAC
  • PLUG IN
  • CONTACT 3C
  • LIGHT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to SKAPL-3C-120VAC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$16.00
In-Stock

Radwell Engineering Preferred Product

$16.00
SKU: 60475567
Save Up To $2.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
26 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$13.00
SKU: 60475568
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$11.00
SKU: 60475569
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$9.60
SKU: 60475570
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to SKAPL-3C-120VAC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.