Home >  Machine Parts  >  Bearing  >  SKF  >  6214-JEM

6214-JEM

Manufactured by SKF

representative photo
click to zoom
Weight: 1.50 lbs
Estimated Value - $240.00
Save as much as 40 %
Last Value Update: 1/6/2020
Product Description
Warranty
  • 6214JEM
  • DISCONTINUED BY MANUFACTURER
  • BEARING
  • 62 SERIES
  • DEEP GROOVE
  • 0.0132 INCH BORE DIA.
  • 0.237 INCH OD.
  • 0.005 INCH OVERALL WIDTH
  • 0.005 INCH OUTER RING WIDTH
  • 7000 MAX RPM
If you need a specific firmware or series relating to 6214-JEM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for SKF
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$180.00

Surplus Never Used Original Packaging

$180.00
SKU: 6243051
Ships in 24 hours
Save Up To $60.00!
Order Before 3PM
Order Before 3PM ET
17 in US!

Surplus Never Used Radwell Packaging

$156.00
SKU: 6243052
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$144.00
SKU: 6243053
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 6214-JEM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.