Home >  Machine Parts  >  Bearing  >  SKF  >  6211-JEM

6211-JEM

Manufactured by SKF

SKF 6211-JEM 0
SKF 6211-JEM 1
representative photo
click to zoom
Weight: 1.35 lbs
Estimated Value - $140.75
Last Value Update: 9/18/2015
Product Description
Alternate Part Numbers
Warranty
  • 6211JEM
  • BALL BEARING
  • SINGLE ROW
  • 55MM ID
  • 100MM OD
  • 21MM WIDTH
  • OPEN
  • C3
If you need a specific firmware or series relating to 6211-JEM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for SKF
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$140.75

Radwell Independent Supply Chain New Level 1

$140.75
SKU: 6252442
1-4 Weeks
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$98.52

Surplus Never Used Original Packaging

$98.52
SKU: 6252443
Ships in 24 hours
Order Before 3PM
Order Before 3PM ET
4 in US!

Surplus Never Used Radwell Packaging

$77.41
SKU: 6252444
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$70.38
SKU: 6252445
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to 6211-JEM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.