Home >  Machine Parts  >  Bearing  >  SKF  >  6008-2RSJEM

6008-2RSJEM

Manufactured by SKF

SKF 6008-2RSJEM 0
SKF 6008-2RSJEM 1
representative photo
click to zoom
Weight: 0.45 lbs
Estimated Value - $90.00
Save as much as 40 %
Last Value Update: 11/23/2020
Product Description
Warranty
  • 60082RSJEM
  • DISCONTINUED BY MANUFACTURER
  • DEEP GROOVE BALL BEARING
  • ROUND BORE
  • 40 MM ID
  • 68 MM OD
  • 15 MM WIDTH
  • DOUBLE SEALED
If you need a specific firmware or series relating to 6008-2RSJEM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for SKF
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$90.00

Radwell Independent Supply Chain New Level 1

$90.00
SKU: 18784705
Ships Same Day
Order Before 3PM
Order Before 3PM ET
18 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$59.00

Surplus Never Used Original Packaging

$68.00
SKU: 18784706
Ships in 24 hours
Save Up To $22.00!
Order Before 3PM
Order Before 3PM ET
51 in US!

Surplus Never Used Radwell Packaging

$59.00
SKU: 18784707
Ships in 24 hours
Save Up To $31.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$54.00
SKU: 18784708
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 6008-2RSJEM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.