Home >  Machine Parts  >  Bearing  >  SKF  >  6005-JEM

6005-JEM

Manufactured by SKF

SKF 6005-JEM 0
SKF 6005-JEM 1
representative photo
click to zoom
Weight: 0.25 lbs
Estimated Value - $12.00
Save as much as 40 %
Last Value Update: 6/16/2015
Product Description
Warranty
  • 6005JEM
  • DISCONTINUED BY MANUFACTURER
  • BALL BEARING
  • BORE 25MM
  • OD 47MM
  • WIDTH 12MM
  • OPEN
  • RADIAL
  • DEEP GROOVE
  • INTERNAL CLEARANCE C3
  • SINGLE ROW
  • W/0 SNAP RING
If you need a specific firmware or series relating to 6005-JEM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for SKF
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$7.80

Surplus Never Used Original Packaging

$9.00
SKU: 6243031
Ships in 24 hours
Save Up To $3.00!
Order Before 3PM
Order Before 3PM ET
4 in US!

Surplus Never Used Radwell Packaging

$7.80
SKU: 6243032
Ships in 24 hours
Save Up To $4.20!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$7.20
SKU: 6243033
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 6005-JEM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.