LP-34-340

Manufactured by SIGNAL TRANSFORMER

SIGNAL TRANSFORMER LP-34-340 0
SIGNAL TRANSFORMER LP-34-340 1
representative photo
click to zoom
Weight: 0.80 lbs
Estimated Value - 41.00
Save as much as 49%
Last Value Update: 9/1/2022
Product Description
Warranty
  • LP34340
  • POWER TRANSFORMER
  • LP SERIES
  • 115/230 VAC PRIMARY
  • 17 VAC / 34 VAC SECONDARY
  • LOW PROFILE
  • 50/60 HZ
  • THOUGH-HOLE MOUNT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LP-34-340, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIGNAL TRANSFORMER

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$35.00
SKU: 560084
Save Up To $6.00!
Additional quantities available with standard lead time.
4 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$27.00
SKU: 560085
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$24.00
SKU: 560086
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$21.00
SKU: 560087
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to LP-34-340, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.