Home >  Controls & Indicators  >  Time Delay Relay  >  SIGMA CONTROL  >  42R0-2500-G-SIL

42R0-2500-G-SIL

Manufactured by SIGMA CONTROL

representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - $22.00
Save as much as 36 %
Last Value Update: 1/20/2017
Product Description
Warranty
  • 42R02500GSIL
  • DISCONTINUED BY MANUFACTURER
  • SIGMA CONTROL
  • 42R0-2500G
  • 42R02500G
  • RELAY
  • 5AMP 28VDC/120VAC
  • 35VDC 140VAC 60HZ
  • OCTAL
  • 8PIN
If you need a specific firmware or series relating to 42R0-2500-G-SIL, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for SIGMA CONTROL
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$14.00

Surplus Never Used Original Packaging

$17.00
SKU: 69560871
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$15.00
SKU: 69560872
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$14.00
SKU: 69560873
Ships in 24 hours
Save Up To $8.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
17 in US!
If you need a specific firmware or series relating to 42R0-2500-G-SIL, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.