Home >  Panel Accessories  >  Buzzer/Horn/Alarm  >  SIEMENS  >  8WD4250-0FA

8WD4250-0FA

Manufactured by SIEMENS

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 311.00
Save as much as 55%
Last Value Update: 1/4/2023
Product Description
Warranty
  • 8WD42500FA
  • BUZZER ELEMENT
  • 230 VOLT AC
  • 2.5 HZ
  • 35MA
  • 70 MM DIAMETER
  • 5000 H
  • CONTINUOUS TONE
  • MOUNTING BAYONET
  • ELEMENT BLACK
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 8WD4250-0FA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

Radwell Independent Supply Chain New Level 1

$234.00
SKU: 4438149
Call 800.884.5500 for current lead time
Save Up To $77.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$178.00
SKU: 4438150
Save Up To $133.00!
3 in US!
1 in UK!

Surplus Never Used Radwell Packaging

$155.00
SKU: 4438151
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$141.00
SKU: 4438152
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 8WD4250-0FA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.