Home >  Panel Accessories  >  Din Rail and Track  >  SIEMENS  >  8WA1822-7VD05

8WA1822-7VD05

Manufactured by SIEMENS

SIEMENS 8WA1822-7VD05 0
SIEMENS 8WA1822-7VD05 1
representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 13.00
Save as much as 41%
Last Value Update: 4/1/2010
Product Description
Warranty
  • 8WA18227VD05
  • DISCONTINUED BY MANUFACTURER
  • LINK RAIL
  • L=104MM
  • 10 PIN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 8WA1822-7VD05, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$8.58
In-Stock

Surplus Never Used Original Packaging

$9.88
SKU: 4432182
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$8.58
SKU: 4432183
Save Up To $4.42!
Order Before 3PM
Order Before 3PM ET
24 in US!

Previously Used / Radwell Certified

$7.63
SKU: 4432184
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 8WA1822-7VD05, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.