Home >  Cable and Wire  >  Cable for Computer Nework Etc…  >  SIEMENS  >  6SN1161-1CA00-0AA0

6SN1161-1CA00-0AA0

Manufactured by SIEMENS

SIEMENS 6SN1161-1CA00-0AA0 0
SIEMENS 6SN1161-1CA00-0AA0 1
SIEMENS 6SN1161-1CA00-0AA0 2
representative photo
click to zoom
Weight: 0.91 lbs
Estimated Value - 593.00
Save as much as 55%
Last Value Update: 1/4/2023
Product Description
Warranty
  • 6SN11611CA000AA0
  • DRIVE BUS CABLE MODULE
  • WIDTH 50 MM
  • DRIVE BUS CABLE
  • 50 MM WIDTH
  • SIMODRIVE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6SN1161-1CA00-0AA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$446.00
In-Stock

Radwell Independent Supply Chain New Level 1

$446.00
SKU: 6163424
Save Up To $147.00!
Additional quantities available with standard lead time.
3 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$268.00
In-Stock

Surplus Never Used Original Packaging

$339.00
SKU: 6163425
Save Up To $254.00!
1 in US!

Surplus Never Used Radwell Packaging

$295.00
SKU: 6163426
Save Up To $298.00!
1 in US!
1 in UK!

Previously Used / Radwell Certified

$268.00
SKU: 6163427
Save Up To $325.00!
o
Rush Available
9 in US!
If you need a specific firmware or series relating to 6SN1161-1CA00-0AA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.