Home >  Servo Products  >  Servo Drive/Servo Control  >  SIEMENS  >  6SN1145-1BB00-0EA0

6SN1145-1BB00-0EA0

Manufactured by SIEMENS

representative photo
click to zoom
Weight: 53.00 lbs
Estimated Value - 26,620.00
Save as much as 75%
Last Value Update: 7/8/2021
Product Description
Warranty
  • 6SN11451BB000EA0
  • DISCONTINUED BY MANUFACTURER
  • PRODUCT DISCONTINUED SINCE: 9/30/2008
  • FEEDBACK MODULE
  • SIMODRIVE 611 INFEED/REGENERATIVE FEEDBACK MODULE
  • 80/104 KW CLOSED LOOP
  • INTERNAL COOLING
  • 80/104W
  • SUCCESSOR: 6SN1145-1BB00-0EA1
  • CNC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6SN1145-1BB00-0EA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$11,566.00
In-Stock

Surplus Never Used Original Packaging

$20,232.00
SKU: 543624
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$17,570.00
SKU: 543625
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$11,566.00
SKU: 543626
Save Up To $15,054.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
3 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$6,650.00
Average Delivery 5-20 Days
$6,650.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to 6SN1145-1BB00-0EA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.