Home >  Servo Products  >  Servo Drive/Servo Control  >  SIEMENS  >  6SN1145-1AA01-0AA1

6SN1145-1AA01-0AA1

Manufactured by SIEMENS

SIEMENS 6SN1145-1AA01-0AA1 0
SIEMENS 6SN1145-1AA01-0AA1 1
representative photo
click to zoom
Weight: 20.11 lbs
Estimated Value - 6,860.00
Save as much as 65%
Last Value Update: 3/25/2022
Product Description
Warranty
  • 6SN11451AA010AA1
  • DISCONTINUED BY MANUFACTURER 01/12/2017
  • SIMODRIVE 611 INFEED MODULE
  • 10/25 KW
  • 400-480 VAC
  • SUCCESSOR: 6SN1145-1AA01-0AA2
  • CNC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to 6SN1145-1AA01-0AA1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$2,744.00
In-Stock

Surplus Never Used Original Packaging

$5,145.00
SKU: 42963
Save Up To $1,715.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Surplus Never Used Radwell Packaging

$4,459.00
SKU: 42964
Save Up To $2,401.00!
1 in DE!

Previously Used / Radwell Certified

$2,744.00
SKU: 42965
Save Up To $4,116.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
14 in US!
3 in CA!
19 in UK!
1 in DE!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$2,380.00
Average Delivery 5-20 Days
$2,380.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 6SN1145-1AA01-0AA1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.