Home >  Panel Accessories  >  Enclosure Accessory/Kit  >  SIEMENS  >  6SE7090-0XE87-3AC0

6SE7090-0XE87-3AC0

Manufactured by SIEMENS

SIEMENS 6SE7090-0XE87-3AC0 0
SIEMENS 6SE7090-0XE87-3AC0 1
representative photo
click to zoom
Weight: 28.80 lbs
Estimated Value - 2,700.00
Save as much as 64%
Last Value Update: 12/1/2020
Product Description
Warranty
  • 6SE70900XE873AC0
  • DISCONTINUED BY MANUFACTURER (30.09.2020)
  • RETROFIT KIT
  • MOUNTING SET
  • IP20 PANEL
  • FOR CONVERTERS / INVERTERS WITHOUT PMU
  • SIZE E
  • SIMOVERT MASTERDRIVES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6SE7090-0XE87-3AC0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$1,755.00
In-Stock

Surplus Never Used Original Packaging

$2,025.00
SKU: 1073937
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,755.00
SKU: 1073938
Save Up To $945.00!
7 in UK!

Previously Used / Radwell Certified

$1,148.00
SKU: 1073939
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 6SE7090-0XE87-3AC0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.