Home >  Computer  >  Memory Board  >  SIEMENS  >  6GT2300-0BB00

6GT2300-0BB00

Manufactured by SIEMENS

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 149.00
Save as much as 52%
Last Value Update: 1/4/2023
Product Description
Warranty
  • 6GT23000BB00
  • MEMORY DATA MEMORY
  • MSDE611 EPOXY CARD
  • 752 BYTES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6GT2300-0BB00, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$120.00
In-Stock

Radwell Independent Supply Chain New Level 1

$120.00
SKU: 1066910
Call 800.884.5500 for current Lead Time
Save Up To $29.00!
Additional quantities available with standard lead time.
3 in UK!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$72.00
In-Stock

Surplus Never Used Original Packaging

$92.00
SKU: 1066911
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$80.00
SKU: 1066912
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$72.00
SKU: 1066913
Save Up To $77.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
5 in US!
If you need a specific firmware or series relating to 6GT2300-0BB00, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.