Home >  Computer  >  Memory Board  >  SIEMENS  >  6GT20000DC000AA0

6GT20000DC000AA0

Manufactured by SIEMENS

SIEMENS 6GT20000DC000AA0 0
SIEMENS 6GT20000DC000AA0 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 4,429.00
Save as much as 63%
Last Value Update: 1/4/2023
Product Description
Warranty
  • 6GT20000DC000AA0
  • 01.10.2011
  • MOBILE DATA MEMORY
  • MDS506 MOBY
  • 32 KB RAM
  • -25 / +70C
  • IP68
  • 75X 75X 40MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6GT20000DC000AA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$3,323.00
In-Stock

Radwell Independent Supply Chain New Level 1

$3,323.00
SKU: 42814
Save Up To $1,106.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
3 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$1,994.00
In-Stock

Surplus Never Used Original Packaging

$2,526.00
SKU: 42815
Save Up To $1,903.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Surplus Never Used Radwell Packaging

$2,194.00
SKU: 42816
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,994.00
SKU: 42817
Save Up To $2,435.00!
o
Rush Available
12 in UK!
If you need a specific firmware or series relating to 6GT20000DC000AA0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.