Home >  Computer  >  Communication Card  >  SIEMENS  >  6GK7443-5DX04-0XE0

6GK7443-5DX04-0XE0

Manufactured by SIEMENS

representative photo
click to zoom
Weight: 0.45 lbs
Estimated Value - 8,500.00
Save as much as 92%
Last Value Update: 1/15/2021
Product Description
Warranty
  • 6GK74435DX040XE0
  • DISCONTINUED BY MANUFACTURER
  • 02.09.2011
  • COMMUNICATIONS PROCESSOR CP 443-5 EXTENDED FOR CONNECTION OF SIMATIC S7-400 TO PROFIBUS DP
  • S5-COMPATIBLE
  • PG/OP AND S7 COMMUNICATION
  • REPLACED BY 6GK7443-5DX05-0XE0
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6GK7443-5DX04-0XE0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$801.00
In-Stock

Surplus Never Used Original Packaging

$3,035.35
SKU: 42810
Save Up To $5,464.65!
Order Before 3PM
Order Before 3PM ET
3 in US!
3 in UK!

Surplus Never Used Radwell Packaging

$2,688.55
SKU: 42811
Save Up To $5,811.45!
Order Before 3PM
Order Before 3PM ET
2 in US!
1 in UK!

Previously Used / Radwell Certified

$801.00
SKU: 42812
Save Up To $7,699.00!
o
Rush Available
8 in US!
7 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$700.00
Average Delivery 5-20 Days
$700.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to 6GK7443-5DX04-0XE0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.