Home >  Computer  >  Communication Card  >  SIEMENS  >  6GK1561-1AA01

6GK1561-1AA01

Manufactured by SIEMENS

SIEMENS 6GK1561-1AA01 0
SIEMENS 6GK1561-1AA01 1
representative photo
click to zoom
Weight: 0.08 lbs
Estimated Value - 2,800.00
Save as much as 71%
Last Value Update: 2/16/2022
Product Description
Alternate Part Numbers
Warranty
  • 6GK15611AA01
  • DISCONTINUED BY MANUFACTURER
  • COMMUNICATIONS PROCESSOR
  • PCI CARD
  • 32-BIT
  • 3.3/5V
  • 33/66 MHZ
  • FOR CONNECTION OF A PG OR PC WITH PCI BUS TO PROFIBUS OR MPI (NO WINDOWS 9X SUPPORT!)
  • CURRENTLY ONLY 32-BIT SUPPORT WITH SIMA
  • REPLACED BY: 6GK1561-2AA00
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to 6GK1561-1AA01, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$990.00
In-Stock

Surplus Never Used Original Packaging

$2,128.00
SKU: 235618
Save Up To $672.00!
Order Before 3PM
Order Before 3PM ET
1 in US!
1 in UK!

Surplus Never Used Radwell Packaging

$1,848.00
SKU: 235619
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$990.00
SKU: 235620
Save Up To $1,810.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$822.00
Average Delivery 5-20 Days
$822.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 6GK1561-1AA01, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.