Home >  Servo Products  >  CNC Motor/Control  >  SIEMENS  >  6FC5357-0BB35-0AE0

6FC5357-0BB35-0AE0

Manufactured by SIEMENS

SIEMENS 6FC5357-0BB35-0AE0 0
SIEMENS 6FC5357-0BB35-0AE0 1
representative photo
click to zoom
Weight: 2.65 lbs
Estimated Value - 28,000.00
Save as much as 76%
Last Value Update: 1/10/2023
Product Description
Warranty
  • 6FC53570BB350AE0
  • DISCONTINUED BY MANUFACTURER 09/30/15
  • NUMERICAL CONTROL UNIT (NCU)
  • SINUMERIK 840D/DE
  • 573.5
  • 933 MHZ
  • 64 MB WITHOUT SYSTEM SOFTWARE MEMORY
  • NC 3 MB
  • 128 KB
  • PREPARED FOR PROFIBUS DP
  • SUCCESSOR: 6FC5357-0BB35-0AB0
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6FC5357-0BB35-0AE0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$13,590.00
In-Stock

Surplus Never Used Original Packaging

$21,000.00
SKU: 244804
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$18,200.00
SKU: 244805
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$13,590.00
SKU: 244806
Save Up To $14,410.00!
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$6,590.00
Average Delivery 5-20 Days
$6,590.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to 6FC5357-0BB35-0AE0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.