Home >  Controls & Indicators  >  CPU/Control Board  >  SIEMENS  >  6ES7316-2AG00-0AB0

6ES7316-2AG00-0AB0

Manufactured by SIEMENS

representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 33,300.00
Save as much as 98%
Last Value Update: 1/14/2021
Product Description
Warranty
  • 6ES73162AG000AB0
  • DISCONTINUED BY MANUFACTURER
  • SIMATIC S7-300 CPU 316-2 DP STANDARD CONTROLLER
  • 1 X RS-485 INTERFACE (MPI)
  • 1 X RS-485 INTERFACE PROFIBUS DP (MASTER/SLAVE)
  • 128 KBYTES MEMORY FOR USER PROGRAM AND DATA
  • NO INTEGRATED I/O
  • INTEGRATED 24V DC POWER SUPPLY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6ES7316-2AG00-0AB0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$626.00
In-Stock

Surplus Never Used Original Packaging

$3,173.00
SKU: 244267
Save Up To $30,127.00!
2 in US!

Surplus Never Used Radwell Packaging

$2,536.00
SKU: 244268
Save Up To $30,764.00!
1 in US!
1 in UK!

Previously Used / Radwell Certified

$626.00
SKU: 244269
Save Up To $32,674.00!
o
Rush Available
14 in US!
11 in UK!
1 in DE!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$520.00
Average Delivery 5-20 Days
$520.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 6ES7316-2AG00-0AB0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.